TE Connectivity Chip Resistor - Surface Mount CPF0201B5K76E1

Description
5.76 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
5.76 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B5K76E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B5K76E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0201B5K76E1CT-ND
5.76 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

5.76 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B5K76E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B5K76E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0201B5K76E1TR-ND
5.76 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

5.76 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B5K76E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B5K76E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0201B5K76E1DKR-ND
CPF 0201 5K76 0.1% 25PPM 1K RL

CPF 0201 5K76 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 5K76, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH6303 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K76, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH6303
Res, 5K76, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH6303
RES, 5K76, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 5K76, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0201B5K76E1CT-ND 91AH6303
Product Name Chip Resistor - Surface Mount Res, 5K76, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers