TE Connectivity Chip Resistor - Surface Mount CPF0201B5K49E1

Description
5.49 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote
Description
5.49 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor CPF0201B5K49E1 is a precision surface mount resistor with a resistance value of 5.49 kΩ and a tolerance of 0.1%. It is designed for applications requiring high accuracy and stability, featuring a thin film element type. The resistor has a power rating of 0.0313 W and a voltage rating of 15 V. It is packaged in a compact 0201 size and is suitable for surface mount technology, with two solder terminations. The resistor operates within a temperature coefficient of ±25 ppm/°C and is compliant with EU RoHS and other environmental regulations, ensuring it meets modern sustainability standards. This product is ideal for engineers looking for reliable performance in compact electronic designs.

Datasheet Summary
Powered by GS/AI

The Resistor CPF0201B5K49E1 is a precision surface mount resistor with a resistance value of 5.49 kΩ and a tolerance of 0.1%. It is designed for applications requiring high accuracy and stability, featuring a thin film element type. The resistor has a power rating of 0.0313 W and a voltage rating of 15 V. It is packaged in a compact 0201 size and is suitable for surface mount technology, with two solder terminations. The resistor operates within a temperature coefficient of ±25 ppm/°C and is compliant with EU RoHS and other environmental regulations, ensuring it meets modern sustainability standards. This product is ideal for engineers looking for reliable performance in compact electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B5K49E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B5K49E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0201B5K49E1TR-ND
5.49 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

5.49 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B5K49E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B5K49E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0201B5K49E1CT-ND
5.49 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

5.49 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Res, 5K49, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH6299 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K49, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH6299
Res, 5K49, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH6299
RES, 5K49, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 5K49, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0201B5K49E1TR-ND 91AH6299
Product Name Chip Resistor - Surface Mount Res, 5K49, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details