TE Connectivity Chip Resistor - Surface Mount CPF0201B536RE

Description
536 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
536 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B536RETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B536RETR-ND
Chip Resistor - Surface Mount 1712-CPF0201B536RETR-ND
536 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

536 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Res, 536R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH6322 - Newark, An Avnet Company
Chicago, IL, United States
Res, 536R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH6322
Res, 536R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH6322
RES, 536R, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 536R, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CPF0201B536RE - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0201B536RE
Chip Resistor - Surface Mount CPF0201B536RE
CPF 0201 536R 0.1% 25PPM 10K RL

CPF 0201 536R 0.1% 25PPM 10K RL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1712-CPF0201B536RETR-ND 91AH6322 CPF0201B536RE
Product Name Chip Resistor - Surface Mount Res, 536R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8663FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614965-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms
View Details
2 suppliers