TE Connectivity Chip Resistor - Surface Mount CPF0201B51R1E1

Description
51.1 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
51.1 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B51R1E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B51R1E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0201B51R1E1TR-ND
51.1 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

51.1 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B51R1E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B51R1E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0201B51R1E1CT-ND
51.1 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

51.1 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B51R1E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B51R1E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0201B51R1E1DKR-ND
CPF 0201 51R1 0.1% 25PPM 1K RL

CPF 0201 51R1 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 51R1, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH6309 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R1, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH6309
Res, 51R1, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH6309
RES, 51R1, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 51R1, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0201B51R1E1TR-ND 91AH6309
Product Name Chip Resistor - Surface Mount Res, 51R1, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers