TE Connectivity Chip Resistor - Surface Mount CPF0201B4K64E1

Description
4.64 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
4.64 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B4K64E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B4K64E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0201B4K64E1TR-ND
4.64 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

4.64 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B4K64E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B4K64E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0201B4K64E1CT-ND
4.64 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

4.64 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B4K64E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B4K64E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0201B4K64E1DKR-ND
CPF 0201 4K64 0.1% 25PPM 1K RL

CPF 0201 4K64 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 4K64, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH6243 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K64, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH6243
Res, 4K64, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH6243
RES, 4K64, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 4K64, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0201B4K64E1TR-ND 91AH6243
Product Name Chip Resistor - Surface Mount Res, 4K64, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details