TE Connectivity Chip Resistor - Surface Mount CPF0201B487RE1

Description
487 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
487 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B487RE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B487RE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0201B487RE1TR-ND
487 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

487 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B487RE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B487RE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0201B487RE1CT-ND
487 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

487 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B487RE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B487RE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0201B487RE1DKR-ND
CPF 0201 487R 0.1% 25PPM 1K RL

CPF 0201 487R 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 487R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH6285 - Newark, An Avnet Company
Chicago, IL, United States
Res, 487R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH6285
Res, 487R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH6285
RES, 487R, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 487R, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CPF0201B487RE1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0201B487RE1
Chip Resistor - Surface Mount CPF0201B487RE1
CPF 0201 487R 0.1% 25PPM 1K RL

CPF 0201 487R 0.1% 25PPM 1K RL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1712-CPF0201B487RE1TR-ND 91AH6285 CPF0201B487RE1
Product Name Chip Resistor - Surface Mount Res, 487R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2573167 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 2700 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD105JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details