TE Connectivity Chip Resistor - Surface Mount CPF0201B47K5E1

Description
47.5 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
47.5 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B47K5E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B47K5E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0201B47K5E1TR-ND
47.5 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

47.5 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B47K5E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B47K5E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0201B47K5E1CT-ND
47.5 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

47.5 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B47K5E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B47K5E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0201B47K5E1DKR-ND
CPF 0201 47K5 0.1% 25PPM 1K RL

CPF 0201 47K5 0.1% 25PPM 1K RL

Buy Now Datasheet
Chip Resistor - Surface Mount - CPF0201B47K5E1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0201B47K5E1
Chip Resistor - Surface Mount CPF0201B47K5E1
CPF 0201 47K5 0.1% 25PPM 1K RL

CPF 0201 47K5 0.1% 25PPM 1K RL

Supplier's Site Datasheet
Res, 47K5, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH6279 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K5, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH6279
Res, 47K5, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH6279
RES, 47K5, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 47K5, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1712-CPF0201B47K5E1TR-ND CPF0201B47K5E1 91AH6279
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 47K5, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567749 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD106JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details