TE Connectivity Chip Resistor - Surface Mount CPF0201B402RE1

Description
402 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
402 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B402RE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B402RE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0201B402RE1TR-ND
402 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

402 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B402RE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B402RE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0201B402RE1CT-ND
402 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

402 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B402RE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B402RE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0201B402RE1DKR-ND
CPF 0201 402R 0.1% 25PPM 1K RL

CPF 0201 402R 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 402R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH6253 - Newark, An Avnet Company
Chicago, IL, United States
Res, 402R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH6253
Res, 402R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH6253
RES, 402R, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 402R, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0201B402RE1TR-ND 91AH6253
Product Name Chip Resistor - Surface Mount Res, 402R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details