TE Connectivity Chip Resistor - Surface Mount CPF0201B34KE1

Description
34 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
34 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B34KE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B34KE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0201B34KE1CT-ND
34 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

34 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B34KE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B34KE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0201B34KE1TR-ND
34 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

34 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B34KE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B34KE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0201B34KE1DKR-ND
CPF 0201 34K 0.1% 25PPM 1K RL

CPF 0201 34K 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 34K, 0.1%, 0.03125W, 0201/thin Film Rohs Compliant Neohm Te Connectivity - 91AH6203 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K, 0.1%, 0.03125W, 0201/thin Film Rohs Compliant Neohm Te Connectivity
91AH6203
Res, 34K, 0.1%, 0.03125W, 0201/thin Film Rohs Compliant Neohm Te Connectivity 91AH6203
RES, 34K, 0.1%, 0.03125W, 0201/THIN FILM ROHS COMPLIANT: YES

RES, 34K, 0.1%, 0.03125W, 0201/THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0201B34KE1CT-ND 91AH6203
Product Name Chip Resistor - Surface Mount Res, 34K, 0.1%, 0.03125W, 0201/thin Film Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2567505 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers