TE Connectivity Chip Resistor - Surface Mount CPF0201B348RE

Description
348 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
348 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B348RETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B348RETR-ND
Chip Resistor - Surface Mount 1712-CPF0201B348RETR-ND
348 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

348 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Res, 348R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH6208 - Newark, An Avnet Company
Chicago, IL, United States
Res, 348R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH6208
Res, 348R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH6208
RES, 348R, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 348R, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0201B348RETR-ND 91AH6208
Product Name Chip Resistor - Surface Mount Res, 348R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details