TE Connectivity Chip Resistor - Surface Mount CPF0201B33K2E1

Description
33.2 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
33.2 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B33K2E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B33K2E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0201B33K2E1CT-ND
33.2 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

33.2 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B33K2E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B33K2E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0201B33K2E1TR-ND
33.2 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

33.2 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B33K2E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B33K2E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0201B33K2E1DKR-ND
CPF 0201 33K2 0.1% 25PPM 1K RL

CPF 0201 33K2 0.1% 25PPM 1K RL

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1352219-CPF0201B33K2E1 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1352219-CPF0201B33K2E1
Resistors - Chip Resistor - Surface Mount 1352219-CPF0201B33K2E1
Win Source Part Number: 1352219-CPF0201B33K2 E1 Category: Resistors - Chip Resistor - Surface Mount Series: CPF Package: Tape & Reel (TR) Cut Tape (CT) Size / Dimension: 0.023" L x 0.011" W (0.58mm x 0.29mm) Height - Seated (Max): 0.011" (0.28mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.03W, 1/32W Composition: Thin Film Number of Terminations: 2 Resistance: 33.2 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product

Win Source Part Number: 1352219-CPF0201B33K2E1
Category: Resistors - Chip Resistor - Surface Mount
Series: CPF
Package: Tape & Reel (TR) Cut Tape (CT)
Size / Dimension: 0.023" L x 0.011" W (0.58mm x 0.29mm)
Height - Seated (Max): 0.011" (0.28mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.03W, 1/32W
Composition: Thin Film
Number of Terminations: 2
Resistance: 33.2 kOhms
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product

Buy Now Datasheet
Res, 33K2, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH6199 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH6199
Res, 33K2, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH6199
RES, 33K2, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 33K2, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CPF0201B33K2E1CT-ND 1352219-CPF0201B33K2E1 91AH6199
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 33K2, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1879026-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 13.7 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details