TE Connectivity Chip Resistor - Surface Mount CPF0201B2K74E1

Description
2.74 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
2.74 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B2K74E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B2K74E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0201B2K74E1CT-ND
2.74 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

2.74 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B2K74E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B2K74E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0201B2K74E1TR-ND
2.74 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

2.74 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B2K74E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B2K74E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0201B2K74E1DKR-ND
CPF 0201 2K74 0.1% 25PPM 1K RL

CPF 0201 2K74 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 2K74, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH6083 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K74, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH6083
Res, 2K74, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH6083
RES, 2K74, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 2K74, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0201B2K74E1CT-ND 91AH6083
Product Name Chip Resistor - Surface Mount Res, 2K74, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756505 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers