TE Connectivity Chip Resistor - Surface Mount CPF0201B2K49E1

Description
2.49 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
2.49 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B2K49E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B2K49E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0201B2K49E1TR-ND
2.49 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

2.49 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B2K49E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B2K49E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0201B2K49E1CT-ND
2.49 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

2.49 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B2K49E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B2K49E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0201B2K49E1DKR-ND
CPF 0201 2K49 0.1% 25PPM 1K RL

CPF 0201 2K49 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 2K49, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH6075 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K49, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH6075
Res, 2K49, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH6075
RES, 2K49, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 2K49, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0201B2K49E1TR-ND 91AH6075
Product Name Chip Resistor - Surface Mount Res, 2K49, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details