TE Connectivity Chip Resistor - Surface Mount CPF0201B2K49E

Description
2.49 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
2.49 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B2K49ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B2K49ETR-ND
Chip Resistor - Surface Mount 1712-CPF0201B2K49ETR-ND
2.49 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

2.49 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Res, 2K49, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH6074 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K49, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH6074
Res, 2K49, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH6074
RES, 2K49, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 2K49, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0201B2K49ETR-ND 91AH6074
Product Name Chip Resistor - Surface Mount Res, 2K49, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614905-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details