TE Connectivity Resistors - Chip Resistor - Surface Mount CPF0201B1K33E1

Description
Win Source Part Number: 1120452-CPF0201B1K33 E1 Category: Resistors>Chip Resistor - Surface Mount Series: CPF Package: Tape & Reel (TR),Cut Tape (CT) Height - Seated (Max): 0.011" (0.28mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.03W, 1/32W Composition: Thin Film Number of Terminations: 2 Resistance: 1.33 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.023" L x 0.011" W (0.58mm x 0.29mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 1712-CPF0201B1K33E1T R,1712-CPF0201B1K33E 1CT,3-2176452-9
Request a Quote Datasheet
Description
Win Source Part Number: 1120452-CPF0201B1K33 E1 Category: Resistors>Chip Resistor - Surface Mount Series: CPF Package: Tape & Reel (TR),Cut Tape (CT) Height - Seated (Max): 0.011" (0.28mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.03W, 1/32W Composition: Thin Film Number of Terminations: 2 Resistance: 1.33 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.023" L x 0.011" W (0.58mm x 0.29mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 1712-CPF0201B1K33E1T R,1712-CPF0201B1K33E 1CT,3-2176452-9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1120452-CPF0201B1K33E1
Resistors - Chip Resistor - Surface Mount 1120452-CPF0201B1K33E1
Win Source Part Number: 1120452-CPF0201B1K33 E1 Category: Resistors>Chip Resistor - Surface Mount Series: CPF Package: Tape & Reel (TR),Cut Tape (CT) Height - Seated (Max): 0.011" (0.28mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.03W, 1/32W Composition: Thin Film Number of Terminations: 2 Resistance: 1.33 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.023" L x 0.011" W (0.58mm x 0.29mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 1712-CPF0201B1K33E1T R,1712-CPF0201B1K33E 1CT,3-2176452-9

Win Source Part Number: 1120452-CPF0201B1K33E1
Category: Resistors>Chip Resistor - Surface Mount
Series: CPF
Package: Tape & Reel (TR),Cut Tape (CT)
Height - Seated (Max): 0.011" (0.28mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.03W, 1/32W
Composition: Thin Film
Number of Terminations: 2
Resistance: 1.33 kOhms
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.023" L x 0.011" W (0.58mm x 0.29mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 1712-CPF0201B1K33E1TR,1712-CPF0201B1K33E1CT,3-2176452-9

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B1K33E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B1K33E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0201B1K33E1TR-ND
1.33 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

1.33 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B1K33E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B1K33E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0201B1K33E1CT-ND
1.33 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

1.33 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B1K33E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B1K33E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0201B1K33E1DKR-ND
CPF 0201 1K33 0.1% 25PPM 1K RL

CPF 0201 1K33 0.1% 25PPM 1K RL

Buy Now Datasheet
CPF 0201 1K33 0.1% 25PPM 1K RL Product overview: CPF0201B1K33E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0201B1K33E1 can be used for catalog matching and distributor lookup.

CPF 0201 1K33 0.1% 25PPM 1K RL Product overview: CPF0201B1K33E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0201B1K33E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 1K33, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH5907 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K33, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH5907
Res, 1K33, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH5907
RES, 1K33, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 1K33, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1120452-CPF0201B1K33E1 1712-CPF0201B1K33E1TR-ND 52-CPF0201B1K33E1 91AH5907
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor Res, 1K33, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film
Resistance Range 1330 ohms 1330 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.0300 watts 0.0300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2433FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chip Resistor - Surface Mount - 3-1614966-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details