TE Connectivity Chip Resistor - Surface Mount CPF0201B19K1E

Description
19.1 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
19.1 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B19K1ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B19K1ETR-ND
Chip Resistor - Surface Mount 1712-CPF0201B19K1ETR-ND
19.1 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

19.1 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CPF0201B19K1E - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0201B19K1E
Chip Resistor - Surface Mount CPF0201B19K1E
CPF 0201 19K1 0.1% 25PPM 10K RL

CPF 0201 19K1 0.1% 25PPM 10K RL

Supplier's Site Datasheet
Res, 19K1, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH6048 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K1, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH6048
Res, 19K1, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH6048
RES, 19K1, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 19K1, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1712-CPF0201B19K1ETR-ND CPF0201B19K1E 91AH6048
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 19K1, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers