TE Connectivity Chip Resistor - Surface Mount CPF0201B14KE

Description
14 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
14 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B14KETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B14KETR-ND
Chip Resistor - Surface Mount 1712-CPF0201B14KETR-ND
14 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

14 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Res, 14K, 0.1%, 0.03125W, 0201/thin Film Rohs Compliant Neohm Te Connectivity - 91AH5996 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K, 0.1%, 0.03125W, 0201/thin Film Rohs Compliant Neohm Te Connectivity
91AH5996
Res, 14K, 0.1%, 0.03125W, 0201/thin Film Rohs Compliant Neohm Te Connectivity 91AH5996
RES, 14K, 0.1%, 0.03125W, 0201/THIN FILM ROHS COMPLIANT: YES

RES, 14K, 0.1%, 0.03125W, 0201/THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0201B14KETR-ND 91AH5996
Product Name Chip Resistor - Surface Mount Res, 14K, 0.1%, 0.03125W, 0201/thin Film Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details