TE Connectivity Chip Resistor - Surface Mount CPF0201B14K3E1

Description
14.3 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
14.3 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B14K3E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B14K3E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0201B14K3E1TR-ND
14.3 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

14.3 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B14K3E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B14K3E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0201B14K3E1CT-ND
14.3 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

14.3 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B14K3E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B14K3E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0201B14K3E1DKR-ND
CPF 0201 14K3 0.1% 25PPM 1K RL

CPF 0201 14K3 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 14K3, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH5999 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K3, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH5999
Res, 14K3, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH5999
RES, 14K3, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 14K3, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0201B14K3E1TR-ND 91AH5999
Product Name Chip Resistor - Surface Mount Res, 14K3, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573143 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 22 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4643FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details