TE Connectivity Chip Resistor - Surface Mount CPF0201B133RE

Description
133 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
133 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B133RETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B133RETR-ND
Chip Resistor - Surface Mount 1712-CPF0201B133RETR-ND
133 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

133 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CPF0201B133RE - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0201B133RE
Chip Resistor - Surface Mount CPF0201B133RE
CPF 0201 133R 0.1% 25PPM 10K RL

CPF 0201 133R 0.1% 25PPM 10K RL

Supplier's Site Datasheet
Res, 133R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH5992 - Newark, An Avnet Company
Chicago, IL, United States
Res, 133R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH5992
Res, 133R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH5992
RES, 133R, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 133R, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1712-CPF0201B133RETR-ND CPF0201B133RE 91AH5992
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 133R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details