TE Connectivity Chip Resistor - Surface Mount CPF0201B12K7E1

Description
12.7 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
12.7 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B12K7E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B12K7E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0201B12K7E1TR-ND
12.7 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

12.7 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B12K7E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B12K7E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0201B12K7E1CT-ND
12.7 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

12.7 kOhms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B12K7E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B12K7E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0201B12K7E1DKR-ND
CPF 0201 12K7 0.1% 25PPM 1K RL

CPF 0201 12K7 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 12K7, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH5977 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K7, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH5977
Res, 12K7, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH5977
RES, 12K7, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 12K7, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0201B12K7E1TR-ND 91AH5977
Product Name Chip Resistor - Surface Mount Res, 12K7, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2176763-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers