TE Connectivity Chip Resistor - Surface Mount CPF0201B115RE1

Description
115 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
115 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B115RE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B115RE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0201B115RE1TR-ND
115 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

115 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B115RE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B115RE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0201B115RE1CT-ND
115 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

115 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CPF0201B115RE1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0201B115RE1
Chip Resistor - Surface Mount CPF0201B115RE1
CPF 0201 115R 0.1% 25PPM 1K RL

CPF 0201 115R 0.1% 25PPM 1K RL

Supplier's Site Datasheet
Res, 115R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH5969 - Newark, An Avnet Company
Chicago, IL, United States
Res, 115R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH5969
Res, 115R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH5969
RES, 115R, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 115R, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1712-CPF0201B115RE1TR-ND CPF0201B115RE1 91AH5969
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 115R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details