TE Connectivity Chip Resistor - Surface Mount CPF0201B100RE1

Description
100 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet
Description
100 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0201B100RE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B100RE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0201B100RE1CT-ND
100 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

100 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B100RE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B100RE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0201B100RE1TR-ND
100 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

100 Ohms ±0.1% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0201B100RE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0201B100RE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0201B100RE1DKR-ND
CPF 0201 100R 0.1% 25PPM 1K RL

CPF 0201 100R 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 100R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity - 91AH5949 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
91AH5949
Res, 100R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity 91AH5949
RES, 100R, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

RES, 100R, 0.1%, 0.03125W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0201B100RE1CT-ND 91AH5949
Product Name Chip Resistor - Surface Mount Res, 100R, 0.1%, 0.03125W, 0201 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details