TE Connectivity Chip Resistor - Surface Mount CPF-A-0805B4K7E1

Description
RES SMD 4.7K OHM 0.1% 1/10W 0805
Request a Quote Datasheet
Description
RES SMD 4.7K OHM 0.1% 1/10W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF-A-0805B4K7E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B4K7E1CT-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B4K7E1CT-ND
RES SMD 4.7K OHM 0.1% 1/10W 0805

RES SMD 4.7K OHM 0.1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0805B4K7E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B4K7E1TR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B4K7E1TR-ND
4.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0805B4K7E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B4K7E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B4K7E1DKR-ND
RES SMD 4.7K OHM 0.1% 1/10W 0805

RES SMD 4.7K OHM 0.1% 1/10W 0805

Buy Now Datasheet
Surface Mount Resistors - 8667446P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8667446P
Surface Mount Resistors 8667446P
TE Connectivity CPF-A-0805B4K7E1

TE Connectivity CPF-A-0805B4K7E1

Supplier's Site
Surface Mount Resistors - 8667446 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8667446
Surface Mount Resistors 8667446
TE Connectivity CPF-A-0805B4K7E1

TE Connectivity CPF-A-0805B4K7E1

Supplier's Site
Surface Mount Resistors - 1646349 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646349
Surface Mount Resistors 1646349
TE Connectivity CPF-A-0805B4K7E1

TE Connectivity CPF-A-0805B4K7E1

Supplier's Site
Res, Thin Film, Aec-Q200, 4K7, 0805; Resistance Holsworthy Te Connectivity - 84Y4279 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, Aec-Q200, 4K7, 0805; Resistance Holsworthy Te Connectivity
84Y4279
Res, Thin Film, Aec-Q200, 4K7, 0805; Resistance Holsworthy Te Connectivity 84Y4279
RES, THIN FILM, AEC-Q200, 4K7, 0805; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:100V RoHS Compliant: Yes

RES, THIN FILM, AEC-Q200, 4K7, 0805; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 4.7 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 52Y3239 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 4.7 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
52Y3239
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 4.7 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 52Y3239
Surface Mount Chip Resistor, Thin Film, AEC-Q200 CPF-A Series, 4.7 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, AEC-Q200 CPF-A Series, 4.7 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CPF-A-0805B4K7E1CT-ND 8667446P 8667446 84Y4279 52Y3239
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, Thin Film, Aec-Q200, 4K7, 0805; Resistance Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 4.7 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers