TE Connectivity Chip Resistor - Surface Mount CPF-A-0805B39KE1

Description
RES SMD 39K OHM 0.1% 1/10W 0805
Request a Quote Datasheet
Description
RES SMD 39K OHM 0.1% 1/10W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF-A-0805B39KE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B39KE1CT-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B39KE1CT-ND
RES SMD 39K OHM 0.1% 1/10W 0805

RES SMD 39K OHM 0.1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0805B39KE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B39KE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B39KE1DKR-ND
RES SMD 39K OHM 0.1% 1/10W 0805

RES SMD 39K OHM 0.1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0805B39KE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B39KE1TR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B39KE1TR-ND
39 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

39 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 8667418 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8667418
Surface Mount Resistors 8667418
TE Connectivity CPF-A-0805B39KE1

TE Connectivity CPF-A-0805B39KE1

Supplier's Site
Surface Mount Resistors - 1646339 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646339
Surface Mount Resistors 1646339
TE Connectivity CPF-A-0805B39KE1

TE Connectivity CPF-A-0805B39KE1

Supplier's Site
Res, Thin Film, Aec-Q200, 39K, 0805; Resistance Holsworthy Te Connectivity - 84Y4276 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, Aec-Q200, 39K, 0805; Resistance Holsworthy Te Connectivity
84Y4276
Res, Thin Film, Aec-Q200, 39K, 0805; Resistance Holsworthy Te Connectivity 84Y4276
RES, THIN FILM, AEC-Q200, 39K, 0805; Resistance:39kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:100V RoHS Compliant: Yes

RES, THIN FILM, AEC-Q200, 39K, 0805; Resistance:39kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CPF-A-0805B39KE1CT-ND 8667418 84Y4276
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, Thin Film, Aec-Q200, 39K, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567451P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers