TE Connectivity SMD 30 OHM 10W Resistor CPF-A-0805B30RE1

Description
RES SMD 30 OHM 0.1% 1/10W 0805 Product overview: CPF-A-0805B30RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF-A-0805B30RE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 30 OHM 0.1% 1/10W 0805 Product overview: CPF-A-0805B30RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF-A-0805B30RE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 30 OHM 10W Resistor - 52-CPF-A-0805B30RE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 30 OHM 10W Resistor
52-CPF-A-0805B30RE1
SMD 30 OHM 10W Resistor 52-CPF-A-0805B30RE1
RES SMD 30 OHM 0.1% 1/10W 0805 Product overview: CPF-A-0805B30RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF-A-0805B30RE1 can be used for catalog matching and distributor lookup.

RES SMD 30 OHM 0.1% 1/10W 0805 Product overview: CPF-A-0805B30RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF-A-0805B30RE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1197069-CPF-A-0805B30RE1
Resistors - Chip Resistor - Surface Mount 1197069-CPF-A-0805B30RE1
Win Source Part Number: 1197069-CPF-A-0805B3 0RE1 Category: Resistors>Chip Resistor - Surface Mount Series: CPF-A, Neohm Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 30 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): 1-2176217-0; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 1-2176217-0 RoHS Status: RoHS non-compliant

Win Source Part Number: 1197069-CPF-A-0805B30RE1
Category: Resistors>Chip Resistor - Surface Mount
Series: CPF-A, Neohm
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel (TR)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 30 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): 1-2176217-0;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 1-2176217-0
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0805B30RE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B30RE1TR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B30RE1TR-ND
30 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

30 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0805B30RE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B30RE1CT-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B30RE1CT-ND
RES SMD 30 OHM 0.1% 1/10W 0805

RES SMD 30 OHM 0.1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0805B30RE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B30RE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B30RE1DKR-ND
RES SMD 30 OHM 0.1% 1/10W 0805

RES SMD 30 OHM 0.1% 1/10W 0805

Buy Now Datasheet
Res, Thin Film, Aec-Q200, 30R, 0805; Resistance Holsworthy Te Connectivity - 84Y4269 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, Aec-Q200, 30R, 0805; Resistance Holsworthy Te Connectivity
84Y4269
Res, Thin Film, Aec-Q200, 30R, 0805; Resistance Holsworthy Te Connectivity 84Y4269
RES, THIN FILM, AEC-Q200, 30R, 0805; Resistance:30ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:100V RoHS Compliant: Yes

RES, THIN FILM, AEC-Q200, 30R, 0805; Resistance:30ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-CPF-A-0805B30RE1 1197069-CPF-A-0805B30RE1 1712-CPF-A-0805B30RE1TR-ND 84Y4269
Product Name SMD 30 OHM 10W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, Aec-Q200, 30R, 0805; Resistance Holsworthy Te Connectivity
Resistance Range 30 ohms 30 ohms 30 ohms 30 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details