TE Connectivity Chip Resistor - Surface Mount CPF-A-0805B27RE1

Description
RES SMD 27 OHM 0.1% 1/10W 0805
Request a Quote Datasheet
Description
RES SMD 27 OHM 0.1% 1/10W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF-A-0805B27RE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B27RE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B27RE1DKR-ND
RES SMD 27 OHM 0.1% 1/10W 0805

RES SMD 27 OHM 0.1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0805B27RE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B27RE1CT-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B27RE1CT-ND
RES SMD 27 OHM 0.1% 1/10W 0805

RES SMD 27 OHM 0.1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0805B27RE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B27RE1TR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B27RE1TR-ND
27 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

27 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 27 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 52Y3223 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 27 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
52Y3223
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 27 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 52Y3223
Surface Mount Chip Resistor, Thin Film, AEC-Q200 CPF-A Series, 27 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, AEC-Q200 CPF-A Series, 27 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, Aec-Q200, 27R, 0805; Resistance Holsworthy Te Connectivity - 84Y4264 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, Aec-Q200, 27R, 0805; Resistance Holsworthy Te Connectivity
84Y4264
Res, Thin Film, Aec-Q200, 27R, 0805; Resistance Holsworthy Te Connectivity 84Y4264
RES, THIN FILM, AEC-Q200, 27R, 0805; Resistance:27ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:100V RoHS Compliant: Yes

RES, THIN FILM, AEC-Q200, 27R, 0805; Resistance:27ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CPF-A-0805B27RE1DKR-ND 52Y3223 84Y4264
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 27 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity Res, Thin Film, Aec-Q200, 27R, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Resistance Range 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details