22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES SMD 22K OHM 0.1% 1/10W 0805
RES SMD 22K OHM 0.1% 1/10W 0805
RES, THIN FILM, AEC-Q200, 22K, 0805; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:100V RoHS Compliant: Yes
Surface Mount Chip Resistor, Thin Film, AEC-Q200 CPF-A Series, 22 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-CPF-A-0805B22KE1TR-ND | 84Y4257 | 52Y3216 |
| Product Name | Chip Resistor - Surface Mount | Res, Thin Film, Aec-Q200, 22K, 0805; Resistance Holsworthy Te Connectivity | Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 22 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |