TE Connectivity Chip Resistor - Surface Mount - CPF-A-0805B1M0E CPF-A-0805B1M0E

Description
Manufacturer: TE Connectivity Passive Product Win Source Part Number: 761883-CPF-A-0805B1M 0E Series: CPF-A, Neohm Operating Temperature Range: -55°C ~ 155°C Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: 0805 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 1M Composition: Thin Film Number of Terminations: 2 Categories: Resistors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 Height - Seated (Maximum): 0.026" (0.65mm) Introduction Date: February 24, 2015 ECCN: EAR99 Estimated EOL Date: 2032 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Passive Product Win Source Part Number: 761883-CPF-A-0805B1M 0E Series: CPF-A, Neohm Operating Temperature Range: -55°C ~ 155°C Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: 0805 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 1M Composition: Thin Film Number of Terminations: 2 Categories: Resistors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 Height - Seated (Maximum): 0.026" (0.65mm) Introduction Date: February 24, 2015 ECCN: EAR99 Estimated EOL Date: 2032 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CPF-A-0805B1M0E
761883-CPF-A-0805B1M0E
Chip Resistor - Surface Mount - CPF-A-0805B1M0E 761883-CPF-A-0805B1M0E
Manufacturer: TE Connectivity Passive Product Win Source Part Number: 761883-CPF-A-0805B1M 0E Series: CPF-A, Neohm Operating Temperature Range: -55°C ~ 155°C Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: 0805 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 1M Composition: Thin Film Number of Terminations: 2 Categories: Resistors Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 Height - Seated (Maximum): 0.026" (0.65mm) Introduction Date: February 24, 2015 ECCN: EAR99 Estimated EOL Date: 2032 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Passive Product
Win Source Part Number: 761883-CPF-A-0805B1M0E
Series: CPF-A, Neohm
Operating Temperature Range: -55°C ~ 155°C
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Package: 0805
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Resistance (Ohms): 1M
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Manufacturer Package: 0805
Height - Seated (Maximum): 0.026" (0.65mm)
Introduction Date: February 24, 2015
ECCN: EAR99
Estimated EOL Date: 2032
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0805B1M0ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B1M0ETR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B1M0ETR-ND
1 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0805B1M0ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B1M0ECT-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B1M0ECT-ND
1 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0805B1M0EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B1M0EDKR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B1M0EDKR-ND
1 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 10W Resistor - 52-CPF-A-0805B1M0E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-CPF-A-0805B1M0E
SMD 10W Resistor 52-CPF-A-0805B1M0E
RES SMD 1M OHM 0.1% 1/10W 0805 Product overview: CPF-A-0805B1M0E from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF-A-0805B1M0E can be used for catalog matching and distributor lookup.

RES SMD 1M OHM 0.1% 1/10W 0805 Product overview: CPF-A-0805B1M0E from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF-A-0805B1M0E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 761883-CPF-A-0805B1M0E 1712-CPF-A-0805B1M0ETR-ND 52-CPF-A-0805B1M0E
Product Name Chip Resistor - Surface Mount - CPF-A-0805B1M0E Chip Resistor - Surface Mount SMD 10W Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film
Resistance Range 1.00E6 ohms 1.00E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details