TE Connectivity Chip Resistor - Surface Mount CPF-A-0805B1K8E1

Description
RES SMD 1.8K OHM 0.1% 1/10W 0805
Request a Quote Datasheet
Description
RES SMD 1.8K OHM 0.1% 1/10W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF-A-0805B1K8E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B1K8E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B1K8E1DKR-ND
RES SMD 1.8K OHM 0.1% 1/10W 0805

RES SMD 1.8K OHM 0.1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0805B1K8E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B1K8E1CT-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B1K8E1CT-ND
RES SMD 1.8K OHM 0.1% 1/10W 0805

RES SMD 1.8K OHM 0.1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0805B1K8E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B1K8E1TR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B1K8E1TR-ND
1.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, Aec-Q200, 1K8, 0805; Resistance Holsworthy Te Connectivity - 84Y4234 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, Aec-Q200, 1K8, 0805; Resistance Holsworthy Te Connectivity
84Y4234
Res, Thin Film, Aec-Q200, 1K8, 0805; Resistance Holsworthy Te Connectivity 84Y4234
RES, THIN FILM, AEC-Q200, 1K8, 0805; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:100V RoHS Compliant: Yes

RES, THIN FILM, AEC-Q200, 1K8, 0805; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF-A-0805B1K8E1DKR-ND 84Y4234
Product Name Chip Resistor - Surface Mount Res, Thin Film, Aec-Q200, 1K8, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers