TE Connectivity Chip Resistor - Surface Mount CPF-A-0805B120RE1

Description
RES SMD 120 OHM 0.1% 1/10W 0805
Request a Quote Datasheet
Description
RES SMD 120 OHM 0.1% 1/10W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF-A-0805B120RE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B120RE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B120RE1DKR-ND
RES SMD 120 OHM 0.1% 1/10W 0805

RES SMD 120 OHM 0.1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0805B120RE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B120RE1TR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B120RE1TR-ND
120 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

120 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0805B120RE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B120RE1CT-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B120RE1CT-ND
RES SMD 120 OHM 0.1% 1/10W 0805

RES SMD 120 OHM 0.1% 1/10W 0805

Buy Now Datasheet
Surface Mount Resistors - 8667285P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8667285P
Surface Mount Resistors 8667285P
TE Connectivity CPF-A-0805B120RE1

TE Connectivity CPF-A-0805B120RE1

Supplier's Site
Surface Mount Resistors - 8667285 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8667285
Surface Mount Resistors 8667285
TE Connectivity CPF-A-0805B120RE1

TE Connectivity CPF-A-0805B120RE1

Supplier's Site
Surface Mount Resistors - 1646046 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646046
Surface Mount Resistors 1646046
TE Connectivity CPF-A-0805B120RE1

TE Connectivity CPF-A-0805B120RE1

Supplier's Site
Res, Thin Film, Aec-Q200, 120R, 0805; Resistance Holsworthy Te Connectivity - 84Y4242 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, Aec-Q200, 120R, 0805; Resistance Holsworthy Te Connectivity
84Y4242
Res, Thin Film, Aec-Q200, 120R, 0805; Resistance Holsworthy Te Connectivity 84Y4242
RES, THIN FILM, AEC-Q200, 120R, 0805; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:100V RoHS Compliant: Yes

RES, THIN FILM, AEC-Q200, 120R, 0805; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CPF-A-0805B120RE1DKR-ND 8667285P 8667285 84Y4242
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, Thin Film, Aec-Q200, 120R, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin film Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 [2012 Metric]
Resistance Range 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567467P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details