TE Connectivity Chip Resistor - Surface Mount CPF-A-0603B33KE1

Description
RES SMD 33K OHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 33K OHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF-A-0603B33KE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0603B33KE1CT-ND
Chip Resistor - Surface Mount 1712-CPF-A-0603B33KE1CT-ND
RES SMD 33K OHM 0.1% 1/16W 0603

RES SMD 33K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0603B33KE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0603B33KE1TR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0603B33KE1TR-ND
33 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

33 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0603B33KE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0603B33KE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0603B33KE1DKR-ND
RES SMD 33K OHM 0.1% 1/16W 0603

RES SMD 33K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Res, Thin Film, Aec-Q200, 33K, 0603; Resistance Holsworthy Te Connectivity - 84Y4202 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, Aec-Q200, 33K, 0603; Resistance Holsworthy Te Connectivity
84Y4202
Res, Thin Film, Aec-Q200, 33K, 0603; Resistance Holsworthy Te Connectivity 84Y4202
RES, THIN FILM, AEC-Q200, 33K, 0603; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THIN FILM, AEC-Q200, 33K, 0603; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF-A-0603B33KE1
Chip Resistor - Surface Mount CPF-A-0603B33KE1
RES SMD 33K OHM 0.1% 1/16W 0603

RES SMD 33K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-CPF-A-0603B33KE1CT-ND 84Y4202 CPF-A-0603B33KE1
Product Name Chip Resistor - Surface Mount Res, Thin Film, Aec-Q200, 33K, 0603; Resistance Holsworthy Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers