TE Connectivity Chip Resistor - Surface Mount CPF-A-0603B2K4E1

Description
RES SMD 2.4K OHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 2.4K OHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF-A-0603B2K4E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0603B2K4E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0603B2K4E1DKR-ND
RES SMD 2.4K OHM 0.1% 1/16W 0603

RES SMD 2.4K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0603B2K4E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0603B2K4E1CT-ND
Chip Resistor - Surface Mount 1712-CPF-A-0603B2K4E1CT-ND
RES SMD 2.4K OHM 0.1% 1/16W 0603

RES SMD 2.4K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0603B2K4E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0603B2K4E1TR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0603B2K4E1TR-ND
2.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 8667131 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8667131
Surface Mount Resistors 8667131
TE Connectivity CPF-A-0603B2K4E1

TE Connectivity CPF-A-0603B2K4E1

Supplier's Site
Surface Mount Resistors - 1646004 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646004
Surface Mount Resistors 1646004
TE Connectivity CPF-A-0603B2K4E1

TE Connectivity CPF-A-0603B2K4E1

Supplier's Site
Res, Thin Film, Aec-Q200, 2K4, 0603; Resistance Holsworthy Te Connectivity - 84Y4184 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, Aec-Q200, 2K4, 0603; Resistance Holsworthy Te Connectivity
84Y4184
Res, Thin Film, Aec-Q200, 2K4, 0603; Resistance Holsworthy Te Connectivity 84Y4184
RES, THIN FILM, AEC-Q200, 2K4, 0603; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THIN FILM, AEC-Q200, 2K4, 0603; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF-A-0603B2K4E1
Chip Resistor - Surface Mount CPF-A-0603B2K4E1
RES SMD 2.4K OHM 0.1% 1/16W 0603

RES SMD 2.4K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CPF-A-0603B2K4E1DKR-ND 8667131 84Y4184 CPF-A-0603B2K4E1
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, Thin Film, Aec-Q200, 2K4, 0603; Resistance Holsworthy Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1273FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Resistors - 2573133 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1 ohms
View Details