TE Connectivity Surface Mount Resistors CPF-A-0402B750RE1

Description
TE Connectivity CPF-A-0402B750RE1
Request a Quote Datasheet
Description
TE Connectivity CPF-A-0402B750RE1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8667011 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8667011
Surface Mount Resistors 8667011
TE Connectivity CPF-A-0402B750RE1

TE Connectivity CPF-A-0402B750RE1

Supplier's Site
Surface Mount Resistors - 8667011P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8667011P
Surface Mount Resistors 8667011P
TE Connectivity CPF-A-0402B750RE1

TE Connectivity CPF-A-0402B750RE1

Supplier's Site
Surface Mount Resistors - 1645964 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1645964
Surface Mount Resistors 1645964
TE Connectivity CPF-A-0402B750RE1

TE Connectivity CPF-A-0402B750RE1

Supplier's Site
Chip Resistor - Surface Mount - CPF-A-0402B750RE1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF-A-0402B750RE1-ND
Chip Resistor - Surface Mount CPF-A-0402B750RE1-ND
750 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

750 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, Aec-Q200, 750R, 0402; Resistance Holsworthy Te Connectivity - 84Y4158 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, Aec-Q200, 750R, 0402; Resistance Holsworthy Te Connectivity
84Y4158
Res, Thin Film, Aec-Q200, 750R, 0402; Resistance Holsworthy Te Connectivity 84Y4158
RES, THIN FILM, AEC-Q200, 750R, 0402; Resistance:750ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RES, THIN FILM, AEC-Q200, 750R, 0402; Resistance:750ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8667011 8667011P CPF-A-0402B750RE1-ND 84Y4158
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thin Film, Aec-Q200, 750R, 0402; Resistance Holsworthy Te Connectivity
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 0402; 0402 [1005 Metric]
Standards and Certifications RoHS RoHS RoHS
Resistance Range 750 ohms 750 ohms 750 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers