Body Features Insulator Material : Porcelain Primary Product Color : Gray
Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 13.3 - 281.3 Compatible Conductor Range (AWGKC) : 6 - 556 Insulation Coverage : 2133.6 MM [84 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 35
Operation/Applicatio
n Compatible Equipment : Double PIN Power Component Application Type : Overhead
Product Type Features Installation Technology : Cold Applied Insulator Type : 55-2,55-3,55-4,55-5
Usage Conditions Operating Temperature Range : 0 - 105 DEGC [32 - 221 DEGF ]
Body Features
- Insulator Material : Porcelain
- Primary Product Color : Gray
Dimensions
- Compatible Conductor Cross-Section Range (MMSQ) : 13.3 - 281.3
- Compatible Conductor Range (AWGKC) : 6 - 556
- Insulation Coverage : 2133.6 MM [84 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Operation/Application
- Compatible Equipment : Double PIN
- Power Component Application Type : Overhead
Product Type Features
- Installation Technology : Cold Applied
- Insulator Type : 55-2,55-3,55-4,55-5
Usage Conditions
- Operating Temperature Range : 0 - 105 DEGC [32 - 221 DEGF ]