Body Features Primary Product Color : Red Primary Product Material : Polyolefin
Dimensions Product Width : 50 MM [2 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 36
Product Availability Product Availability : Americas
Product Type Features Installation Technology : Heat Shrink
Usage Conditions Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]
Body Features
- Primary Product Color : Red
- Primary Product Material : Polyolefin
Dimensions
- Product Width : 50 MM [2 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 36
Product Availability
- Product Availability : Americas
Product Type Features
- Installation Technology : Heat Shrink
Usage Conditions
- Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]