TE Connectivity Heat Shrink Tubing CP5066-000

Description
Body Features Flexibility : Flexible Fluid Type : Medical Fluids, Water Primary Product Color : Clear Primary Product Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : .89 MM  [.035 INCH ] Recovered Inside Diameter (Max) : .38 MM  [.015 INCH ] Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ] Recovered Wall Thickness (Tolerance) : .05 MM  [.002 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : 1 Operation/Applicatio n Mechanical Resistance : Radiation Sterilization, Strain Relief, Impact, Fluids Other Product Source : US Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Medical Fluids, Water Primary Product Color : Clear Primary Product Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : .89 MM  [.035 INCH ] Recovered Inside Diameter (Max) : .38 MM  [.015 INCH ] Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ] Recovered Wall Thickness (Tolerance) : .05 MM  [.002 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : 1 Operation/Applicatio n Mechanical Resistance : Radiation Sterilization, Strain Relief, Impact, Fluids Other Product Source : US Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CP5066-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CP5066-000
Heat Shrink Tubing CP5066-000
Body Features Flexibility : Flexible Fluid Type : Medical Fluids, Water Primary Product Color : Clear Primary Product Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : .89 MM  [.035 INCH ] Recovered Inside Diameter (Max) : .38 MM  [.015 INCH ] Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ] Recovered Wall Thickness (Tolerance) : .05 MM  [.002 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : 1 Operation/Applicatio n Mechanical Resistance : Radiation Sterilization, Strain Relief, Impact, Fluids Other Product Source : US Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Non-Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Medical Fluids, Water
  • Primary Product Color : Clear
  • Primary Product Material : Medical Grade Crosslinked Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : .89 MM  [.035 INCH ]
  • Recovered Inside Diameter (Max) : .38 MM  [.015 INCH ]
  • Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ]
  • Recovered Wall Thickness (Tolerance) : .05 MM  [.002 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : 1

Operation/Application


  • Mechanical Resistance : Radiation Sterilization, Strain Relief, Impact, Fluids

Other


  • Product Source : US

Packaging Features


  • Packaging Method : Spool

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
  • Recovery Temperature (DEGC) : 110
  • Shrink Temperature (Min) (DEGC) : 110
  • Tubing Flammability Type : Non-Flame-Retardant
Buy Now
shrink tube - CP5066-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CP5066-000
shrink tube CP5066-000
Medical Tubing

Medical Tubing

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number CP5066-000 CP5066-000
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 033809N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 040291-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 069954-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Power Cable Heat Shrink Tubing - 014973-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Features Flame Retardant
View Details