Body Features Primary Product Color : Red Product Weight : 2.5 KG [5.512 LB ]
Dimensions Creepage Distance : 760 MM [31.5 INCH ] Product Height : 321 MM [12.64 INCH ] Shed Inside Diameter : 100 MM [3.937 INCH ] Shed Outside Diameter : 120 MM [3.937 INCH ]
Electrical Characteristics BIL Rating (KV) : 125 Impulse Voltage 1.2/50µs (Positive) (KV) : 185 Voltage Class (KV) : ≤ 24
Housing Features Housing Material : EVA
Mechanical Attachment Cantilever Strength (KN) : 4 Cantilever Strength (LB) : 899.24 Thread Size : M12
Operation/Applicatio
n Power Component Application Type : Substation
Product Availability Product Availability : Worldwide
Product Type Features Insulator Product Type : Post Insulator
Usage Conditions Power Frequency Withstand (Wet) (KV) : 85
Body Features
- Primary Product Color : Red
- Product Weight : 2.5 KG [5.512 LB ]
Dimensions
- Creepage Distance : 760 MM [31.5 INCH ]
- Product Height : 321 MM [12.64 INCH ]
- Shed Inside Diameter : 100 MM [3.937 INCH ]
- Shed Outside Diameter : 120 MM [3.937 INCH ]
Electrical Characteristics
- BIL Rating (KV) : 125
- Impulse Voltage 1.2/50µs (Positive) (KV) : 185
- Voltage Class (KV) : ≤ 24
Housing Features
Mechanical Attachment
- Cantilever Strength (KN) : 4
- Cantilever Strength (LB) : 899.24
- Thread Size : M12
Operation/Application
- Power Component Application Type : Substation
Product Availability
- Product Availability : Worldwide
Product Type Features
- Insulator Product Type : Post Insulator
Usage Conditions
- Power Frequency Withstand (Wet) (KV) : 85