TE Connectivity ™ Cables, Wires Fiber Optic Cables - CP4733-000 CP4733-000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991615-CP4733-000 Packaging: Bulk Color: White Number of Conductors: 6 Conductor Material: Copper, Silver Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): CP4733-00055LF1162-2 2-MST6-9CS3293; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 200 °C RoHS: Compliant Min Operating Temperature: -65 °C Wire/Cable Diameter: 4.11 mm
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991615-CP4733-000 Packaging: Bulk Color: White Number of Conductors: 6 Conductor Material: Copper, Silver Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): CP4733-00055LF1162-2 2-MST6-9CS3293; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 200 °C RoHS: Compliant Min Operating Temperature: -65 °C Wire/Cable Diameter: 4.11 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - CP4733-000 - CP4733-000 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - CP4733-000
CP4733-000
Cables, Wires Fiber Optic Cables - CP4733-000 CP4733-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991615-CP4733-000 Packaging: Bulk Color: White Number of Conductors: 6 Conductor Material: Copper, Silver Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): CP4733-00055LF1162-2 2-MST6-9CS3293; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 200 °C RoHS: Compliant Min Operating Temperature: -65 °C Wire/Cable Diameter: 4.11 mm

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991615-CP4733-000
Packaging: Bulk
Color: White
Number of Conductors: 6
Conductor Material: Copper, Silver
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): CP4733-00055LF1162-22-MST6-9CS3293;
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 200 °C
RoHS: Compliant
Min Operating Temperature: -65 °C
Wire/Cable Diameter: 4.11 mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number CP4733-000
Product Name Cables, Wires Fiber Optic Cables - CP4733-000
Unlock Full Specs
to access all available technical data

Similar Products

QSFP DD 200G AOC - FODDD43P00003 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-TB-P-M3-1-R10 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Optic Cable - 8201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 1
View Details