Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Water, Military Decontaminating Agents, De-Icing Fluid, Aviation Fuel, Brake Fluid, Hydraulic Fluid, Diesel Fuel, Chemicals/Solvents Primary Product Color : Orange Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 2:1
Dimensions Expanded Inside Diameter (Min) : 9.5 MM [.374 INCH ] Recovered Inside Diameter (Max) : 4.75 MM [.187 INCH ] Recovered Wall Thickness (Nominal) : .0 MM [.08 INCH ] Tubing Size Range : 4.75 - 9.5 MM [.187 - .374 INCH ]
Operation/Applicatio
n Mechanical Resistance : Fluids
Other Meets Low Outgassing Requirements : No Product Source : US
Packaging Features Packaging Method : Piece
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -55 - 175 DEGC [-55 - 347 DEGF ] Recovery Temperature (DEGC) : 200 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Flame-Retardant
TE Connectivity
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Water, Military Decontaminating Agents, De-Icing Fluid, Aviation Fuel, Brake Fluid, Hydraulic Fluid, Diesel Fuel, Chemicals/Solvents Primary Product Color : Orange Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 2:1
Dimensions Expanded Inside Diameter (Min) : 9.5 MM [.374 INCH ] Recovered Inside Diameter (Max) : 4.75 MM [.187 INCH ] Recovered Wall Thickness (Nominal) : .0 MM [.08 INCH ] Tubing Size Range : 4.75 - 9.5 MM [.187 - .374 INCH ]
Operation/Applicatio
n Mechanical Resistance : Fluids
Other Meets Low Outgassing Requirements : No Product Source : US
Packaging Features Packaging Method : Piece
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -55 - 175 DEGC [-55 - 347 DEGF ] Recovery Temperature (DEGC) : 200 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Flame-Retardant
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Water, Military Decontaminating Agents, De-Icing Fluid, Aviation Fuel, Brake Fluid, Hydraulic Fluid, Diesel Fuel, Chemicals/Solvents Primary Product Color : Orange Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 2:1
Dimensions Expanded Inside Diameter (Min) : 9.5 MM [.374 INCH ] Recovered Inside Diameter (Max) : 4.75 MM [.187 INCH ] Recovered Wall Thickness (Nominal) : .0 MM [.08 INCH ] Tubing Size Range : 4.75 - 9.5 MM [.187 - .374 INCH ]
Operation/Applicatio
n Mechanical Resistance : Fluids
Other Meets Low Outgassing Requirements : No Product Source : US
Packaging Features Packaging Method : Piece
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -55 - 175 DEGC [-55 - 347 DEGF ] Recovery Temperature (DEGC) : 200 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Flame-Retardant
Body Features
Flexibility : Flexible
Fluid Type : Lubricating Oil, Water, Military Decontaminating Agents, De-Icing Fluid, Aviation Fuel, Brake Fluid, Hydraulic Fluid, Diesel Fuel, Chemicals/Solvents
Primary Product Color : Orange
Primary Product Material : Crosslinked Fluoroelastomer
Shrink Ratio : 2:1
Dimensions
Expanded Inside Diameter (Min) : 9.5 MM [.374 INCH ]
Recovered Inside Diameter (Max) : 4.75 MM [.187 INCH ]
Recovered Wall Thickness (Nominal) : .0 MM [.08 INCH ]
Tubing Size Range : 4.75 - 9.5 MM [.187 - .374 INCH ]
Operation/Application
Mechanical Resistance : Fluids
Other
Meets Low Outgassing Requirements : No
Product Source : US
Packaging Features
Packaging Method : Piece
Product Availability
Applicable Region : Global
Product Type Features
Tubing Product Type : Heat Shrink Tubing
Wall Type : Single Wall
Usage Conditions
Operating Temperature Range : -55 - 175 DEGC [-55 - 347 DEGF ]