TE Connectivity Time Delay Relays CNS-35-76

Description
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 100 Min Delay 10A @ 277VAC Socketable
Request a Quote
Description
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 100 Min Delay 10A @ 277VAC Socketable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CNS-35-76 is a multifunction time delay relay from Quarktwin Technology Ltd. It features a timing range adjustable from 0.1 seconds to 100 minutes, with eight programmable timing modes. The relay has a DPDT (2 Form C) contact arrangement rated for 10 A at 30 VDC or 277 VAC, suitable for resistive loads. It operates on a fixed input voltage of 120 VAC and includes transient and reverse voltage protection. The timing adjustment is made via a knob, and the relay has a reset time of 45 ms typical after a power interruption. The expected electrical life is a minimum of 100,000 operations at rated load, and it is housed in a beige plastic 1/16 DIN case. The relay is designed for panel mounting and fits standard octal sockets.

Datasheet Summary
Powered by GS/AI

The CNS-35-76 is a multifunction time delay relay from Quarktwin Technology Ltd. It features a timing range adjustable from 0.1 seconds to 100 minutes, with eight programmable timing modes. The relay has a DPDT (2 Form C) contact arrangement rated for 10 A at 30 VDC or 277 VAC, suitable for resistive loads. It operates on a fixed input voltage of 120 VAC and includes transient and reverse voltage protection. The timing adjustment is made via a knob, and the relay has a reset time of 45 ms typical after a power interruption. The expected electrical life is a minimum of 100,000 operations at rated load, and it is housed in a beige plastic 1/16 DIN case. The relay is designed for panel mounting and fits standard octal sockets.

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - PB557-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
PB557-ND
Time Delay Relays PB557-ND
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 100 Min Delay 10A @ 277VAC Socketable

Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 100 Min Delay 10A @ 277VAC Socketable

Buy Now Datasheet
Time Delay Relays - CNS-35-76 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
CNS-35-76
Time Delay Relays CNS-35-76
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 100 Min Delay 10A @ 277VAC Socketable

Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 100 Min Delay 10A @ 277VAC Socketable

Buy Now Datasheet
Relay;E-Mech;Timing;Multi-Function;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;11 Pin - 70199334 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Timing;Multi-Function;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;11 Pin
70199334
Relay;E-Mech;Timing;Multi-Function;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;11 Pin 70199334
CNS Series are economical, multi-functional, programmable, time delay relays housed in 1⁄16 DIN style enclosures. Available programmable functions in units with 8-pin octal-style bases are delay on operate, interval on, recycler — initially on and recycler — initially off. Units with 11-pin octal-style bases provide those timing functions plus delay on release, interval off, inverted delay on release and an additional interval on function. Timing function and range is selected by a DIP switch, and actual delay time is set with an adjustment knob and calibrated dial. Delay is selectable on all units from 0.1 Sec to 100 min. All models have DPDT output contacts rated 10 amps @ 240 VAC/30 VDC. Operating temperature range is –10°C to +55°C.

CNS Series are economical, multi-functional, programmable, time delay relays housed in 1⁄16 DIN style enclosures. Available programmable functions in units with 8-pin octal-style bases are delay on operate, interval on, recycler — initially on and recycler — initially off. Units with 11-pin octal-style bases provide those timing functions plus delay on release, interval off, inverted delay on release and an additional interval on function. Timing function and range is selected by a DIP switch, and actual delay time is set with an adjustment knob and calibrated dial. Delay is selectable on all units from 0.1 Sec to 100 min. All models have DPDT output contacts rated 10 amps @ 240 VAC/30 VDC. Operating temperature range is –10°C to +55°C.

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Allied Electronics, Inc.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number PB557-ND CNS-35-76 70199334
Product Name Time Delay Relays Time Delay Relays Relay;E-Mech;Timing;Multi-Function;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;11 Pin
Time Ranges 0.1 Sec ~ 100 Min 0.1 Sec ~ 100 Min
Mounting Socket or Plug-in Style Socket or Plug-in Style; Socketable Socket or Plug-in Style
Function Type Multi-function Multi-function Multi-function
Pole and Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT (2 Form C) Double Pole, Double Throw (DPDT)
Minimum 0.1000 seconds 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.81 - Digital time Astro switch 16A - 128182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Off-Delay High Performance Timing Relay - 700-FSB3BZ12 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
View Details
Time Delay Relays - 1-1472973-7 - Quarktwin Technology Ltd.
Specs
Time Ranges 5 Sec ~ 50 Sec
Mounting Panel; Panel Mount
Timer Type ON-Delay
View Details
 - 349765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Operating Temperature -4 F (-20 C)
Timer Type ON-Delay
View Details