TE Connectivity
Heat Shrink Tubing
CN7178-000
Description
Body Features Flexibility : Flexible Primary Product Color : Clear Primary Product Material : Adhesive Shrink Ratio : 5.6:1
Dimensions Expanded Inside Diameter (Min) : 50.8 MM [2 INCH ] Recovered Inside Diameter (Max) : 9.52 MM [.375 INCH ]
Other Meets Low Outgassing Requirements : No
Usage Conditions Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Abrasion Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121
Request a Quote
Email Supplier
Description
Body Features Flexibility : Flexible Primary Product Color : Clear Primary Product Material : Adhesive Shrink Ratio : 5.6:1
Dimensions Expanded Inside Diameter (Min) : 50.8 MM [2 INCH ] Recovered Inside Diameter (Max) : 9.52 MM [.375 INCH ]
Other Meets Low Outgassing Requirements : No
Usage Conditions Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Abrasion Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121
Request a Quote
Email Supplier
Suppliers
Body Features Flexibility : Flexible Primary Product Color : Clear Primary Product Material : Adhesive Shrink Ratio : 5.6:1
Dimensions Expanded Inside Diameter (Min) : 50.8 MM [2 INCH ] Recovered Inside Diameter (Max) : 9.52 MM [.375 INCH ]
Other Meets Low Outgassing Requirements : No
Usage Conditions Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Abrasion Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121
Body Features
- Flexibility : Flexible
- Primary Product Color : Clear
- Primary Product Material : Adhesive
- Shrink Ratio : 5.6:1
Dimensions
- Expanded Inside Diameter (Min) : 50.8 MM [2 INCH ]
- Recovered Inside Diameter (Max) : 9.52 MM [.375 INCH ]
Other
- Meets Low Outgassing Requirements : No
Usage Conditions
- Heat Shrink Tubing Flammability : Non-Flame-Retardant
- Heat Shrink Tubing Resistance : Abrasion
- Operating Temperature Range (DEGC) : -55 - 110
- Recovery Temperature (DEGC) : 121
Buy Now
Technical Specifications
|
Product Category
|
Protective Sleeving |
Protective Sleeving |
|
Product Number
|
CN7178-000 |
CN7178-000 |
|
Product Name
|
Heat Shrink Tubing |
shrink tube |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Shrink Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Sleeving
Shrink Tubing
Material
Flexible Fluoropolymer
Operating Temperature
-65 to 200 C (-85 to 392 F)
View Details
2 suppliers