TE ConnectivityPower Cable Heat Shrink TubingCN6107-000
Description
Body Features Primary Product Color : White Primary Product Material : Polyolefin Shrink Ratio : > 3:1
Dimensions Recovered Wall Thickness (Max) (MM) : .85
Product Availability Product Availability : Europe, Middle East & Africa
Product Type Features Wall Type : Single Wall
Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Weather Resistant, Salt Water Resistant, Water Resistant, Moisture Resistant
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : White Primary Product Material : Polyolefin Shrink Ratio : > 3:1
Dimensions Recovered Wall Thickness (Max) (MM) : .85
Product Availability Product Availability : Europe, Middle East & Africa
Product Type Features Wall Type : Single Wall
Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Weather Resistant, Salt Water Resistant, Water Resistant, Moisture Resistant
Body Features Primary Product Color : White Primary Product Material : Polyolefin Shrink Ratio : > 3:1
Dimensions Recovered Wall Thickness (Max) (MM) : .85
Product Availability Product Availability : Europe, Middle East & Africa
Product Type Features Wall Type : Single Wall
Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Weather Resistant, Salt Water Resistant, Water Resistant, Moisture Resistant
Body Features
Primary Product Color : White
Primary Product Material : Polyolefin
Shrink Ratio : > 3:1
Dimensions
Recovered Wall Thickness (Max) (MM) : .85
Product Availability
Product Availability : Europe, Middle East & Africa
Product Type Features
Wall Type : Single Wall
Usage Conditions
Flammability Performance : Flame-Retardant
Resistance Properties : Weather Resistant, Salt Water Resistant, Water Resistant, Moisture Resistant