TE Connectivity Power Cable Heat Shrink Tubing CN6033-000

Description
Body Features Primary Product Color : White Primary Product Material : Polyolefin Shrink Ratio : > 3:1 Dimensions Recovered Wall Thickness (Max) (MM) : 1.15 Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Salt Water Resistant, Water Resistant, Weather Resistant, Moisture Resistant
Request a Quote
Description
Body Features Primary Product Color : White Primary Product Material : Polyolefin Shrink Ratio : > 3:1 Dimensions Recovered Wall Thickness (Max) (MM) : 1.15 Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Salt Water Resistant, Water Resistant, Weather Resistant, Moisture Resistant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Heat Shrink Tubing - CN6033-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Heat Shrink Tubing
CN6033-000
Power Cable Heat Shrink Tubing CN6033-000
Body Features Primary Product Color : White Primary Product Material : Polyolefin Shrink Ratio : > 3:1 Dimensions Recovered Wall Thickness (Max) (MM) : 1.15 Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Salt Water Resistant, Water Resistant, Weather Resistant, Moisture Resistant

Body Features


  • Primary Product Color : White
  • Primary Product Material : Polyolefin
  • Shrink Ratio : > 3:1

Dimensions


  • Recovered Wall Thickness (Max) (MM) : 1.15

Product Availability


  • Product Availability : Europe, Middle East & Africa

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Flammability Performance : Flame-Retardant
  • Resistance Properties : Salt Water Resistant, Water Resistant, Weather Resistant, Moisture Resistant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CN6033-000
Product Name Power Cable Heat Shrink Tubing
Material Polyolefin; Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Solder Sleeve - A125876-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
View Details
Heat Shrink Tubing - 0337284001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Heat Shrink Tubing - 0582484002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -70 to 105 C (-94 to 221 F)
View Details
shrink tube - 024239-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details