TE Connectivity Heat Shrink Tubing CN4907-000

Description
Body Features Flexibility : Very Flexible Fluid Type : Aviation Fuel, Chemicals/Solvents, Hydraulic Fluid, Lubricating Oil, Water Material Systems Code : 200 Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 31.75 MM  [1.25 INCH ] Product Length : 152.4 MM  [6 INCH ] Recovered Inside Diameter (Max) : 7.87 MM  [.31 INCH ] Recovered Wall Thickness (Nominal) : 1.07 MM  [.042 INCH ] Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Abrasion Resistant, Fluids, Strain Relief Other Product Source : Mexico Packaging Features Packaging Method : Piece Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Very Flexible Fluid Type : Aviation Fuel, Chemicals/Solvents, Hydraulic Fluid, Lubricating Oil, Water Material Systems Code : 200 Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 31.75 MM  [1.25 INCH ] Product Length : 152.4 MM  [6 INCH ] Recovered Inside Diameter (Max) : 7.87 MM  [.31 INCH ] Recovered Wall Thickness (Nominal) : 1.07 MM  [.042 INCH ] Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Abrasion Resistant, Fluids, Strain Relief Other Product Source : Mexico Packaging Features Packaging Method : Piece Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CN4907-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CN4907-000
Heat Shrink Tubing CN4907-000
Body Features Flexibility : Very Flexible Fluid Type : Aviation Fuel, Chemicals/Solvents, Hydraulic Fluid, Lubricating Oil, Water Material Systems Code : 200 Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 31.75 MM  [1.25 INCH ] Product Length : 152.4 MM  [6 INCH ] Recovered Inside Diameter (Max) : 7.87 MM  [.31 INCH ] Recovered Wall Thickness (Nominal) : 1.07 MM  [.042 INCH ] Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Abrasion Resistant, Fluids, Strain Relief Other Product Source : Mexico Packaging Features Packaging Method : Piece Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Aviation Fuel, Chemicals/Solvents, Hydraulic Fluid, Lubricating Oil, Water
  • Material Systems Code : 200
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Fluoroelastomer
  • Shrink Ratio : 4:1

Dimensions


  • Expanded Inside Diameter (Min) : 31.75 MM  [1.25 INCH ]
  • Product Length : 152.4 MM  [6 INCH ]
  • Recovered Inside Diameter (Max) : 7.87 MM  [.31 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.07 MM  [.042 INCH ]

Operation/Application


  • Mechanical Resistance : Mechanical Damage, Abrasion Resistant, Fluids, Strain Relief

Other


  • Product Source : Mexico

Packaging Features


  • Packaging Method : Piece

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]
  • Recovery Temperature (DEGC) : 175
  • Shrink Temperature (Min) (DEGC) : 175
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet
shrink tube - CN4907-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CN4907-000
shrink tube CN4907-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number CN4907-000 CN4907-000
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Bushings & Bobbins - 026831-000 - TE Connectivity
Specs
Material Modified Elastomer
View Details
2 suppliers
shrink tube - 046211-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 003273N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 057837N004 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details