TE Connectivity Compression Connectors CN4661-000

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 0 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 43.5 MM  [1.71 INCH ] Barrel Length : 115 MM  [4.528 INCH ] Barrel Outside Diameter : 60 MM  [2.36 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 1000 Compatible Conductor Range (AWGKC) : 1973 - 1973 Lug Length : 295 MM  [11.614 INCH ] Lug Width : 85 MM  [3.346 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 0 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 43.5 MM  [1.71 INCH ] Barrel Length : 115 MM  [4.528 INCH ] Barrel Outside Diameter : 60 MM  [2.36 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 1000 Compatible Conductor Range (AWGKC) : 1973 - 1973 Lug Length : 295 MM  [11.614 INCH ] Lug Width : 85 MM  [3.346 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - CN4661-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
CN4661-000
Compression Connectors CN4661-000
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 0 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 43.5 MM  [1.71 INCH ] Barrel Length : 115 MM  [4.528 INCH ] Barrel Outside Diameter : 60 MM  [2.36 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 1000 Compatible Conductor Range (AWGKC) : 1973 - 1973 Lug Length : 295 MM  [11.614 INCH ] Lug Width : 85 MM  [3.346 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : Standard
  • Palm Terminal Material : Copper
  • Primary Product Material : Copper

Configuration Features


  • Number of Holes : 0

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Inside Diameter : 43.5 MM  [1.71 INCH ]
  • Barrel Length : 115 MM  [4.528 INCH ]
  • Barrel Outside Diameter : 60 MM  [2.36 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 1000
  • Compatible Conductor Range (AWGKC) : 1973 - 1973
  • Lug Length : 295 MM  [11.614 INCH ]
  • Lug Width : 85 MM  [3.346 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Compression Connector Product Type : Terminal Lug
  • Power Component Application Type : Indoor, Outdoor

Product Availability


  • Product Availability : Asia, Australia, New Zealand & Pacific Islands

Product Type Features


  • Installation Technology : Compression
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number CN4661-000
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products