TE Connectivity Antennas CMSA69273P-B30NF

Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Primary Application : Cat-M/NB-IoT, Cellular, DAS, ISM Wireless Application : Cellular, Cat-M/NB-IoT, DAS, ISM Mechanical Attachment Mounting Type : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1690 - 2700 Frequency Category : 698 - 2700 Gain (Max) (DB) : 4.5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Primary Application : Cat-M/NB-IoT, Cellular, DAS, ISM Wireless Application : Cellular, Cat-M/NB-IoT, DAS, ISM Mechanical Attachment Mounting Type : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1690 - 2700 Frequency Category : 698 - 2700 Gain (Max) (DB) : 4.5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - CMSA69273P-B30NF - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Primary Application : Cat-M/NB-IoT, Cellular, DAS, ISM Wireless Application : Cellular, Cat-M/NB-IoT, DAS, ISM Mechanical Attachment Mounting Type : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1690 - 2700 Frequency Category : 698 - 2700 Gain (Max) (DB) : 4.5 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : Low Profile
  • Antenna Type : Dome/Puck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .3 M  [.98 FT ]

Electrical Characteristics


  • Antenna Operation : Passive

Industry Standards


  • Primary Application : Cat-M/NB-IoT, Cellular, DAS, ISM
  • Wireless Application : Cellular, Cat-M/NB-IoT, DAS, ISM

Mechanical Attachment


  • Mounting Type : Wall/Ceiling Mount

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 960, 1690 - 2700
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 4.5
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - CMSA69273P-B30NF-ND - DigiKey
Thief River Falls, MN, United States
Dome RF Antenna 4.5dBi N Type Female Panel Mount

Dome RF Antenna 4.5dBi N Type Female Panel Mount

Buy Now Datasheet
RF Antennas - CMSA69273P-B30NF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
CMSA69273P-B30NF
RF Antennas CMSA69273P-B30NF
Dome RF Antenna 4.5dBi N Type Female Panel Mount

Dome RF Antenna 4.5dBi N Type Female Panel Mount

Buy Now

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number CMSA69273P-B30NF CMSA69273P-B30NF-ND CMSA69273P-B30NF
Product Name Antennas RF Antennas RF Antennas
Applications Modem or Wireless Network; Cellular, Cat-M/NB-IoT, DAS, ISM RF Antennas
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 3 to 6 dB 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118908-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 1513381-1 - TE Connectivity
TE Connectivity
Specs
Applications UWB, 5G
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 001-0010 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
4 suppliers