TE Connectivity Antennas CMS38606P-30D43F

Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : UHF, Cellular, DAS, 5G, CBRS, Cat-M/NB-IoT Primary Application : UHF, 5G, DAS, Cat-M/NB-IoT, Cellular, CBRS Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : 4.3-10 Signal Characteristics Frequency Band (MHZ) : 600 - 806, 1395 - 1435, 2200 - 4300, 380 - 520, 806 - 960, 1690 - 2200, 4300 - 6000 Frequency Category : 698 - 6000 Gain (Max) (DB) : 6.1 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : UHF, Cellular, DAS, 5G, CBRS, Cat-M/NB-IoT Primary Application : UHF, 5G, DAS, Cat-M/NB-IoT, Cellular, CBRS Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : 4.3-10 Signal Characteristics Frequency Band (MHZ) : 600 - 806, 1395 - 1435, 2200 - 4300, 380 - 520, 806 - 960, 1690 - 2200, 4300 - 6000 Frequency Category : 698 - 6000 Gain (Max) (DB) : 6.1 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - CMS38606P-30D43F - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : UHF, Cellular, DAS, 5G, CBRS, Cat-M/NB-IoT Primary Application : UHF, 5G, DAS, Cat-M/NB-IoT, Cellular, CBRS Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : 4.3-10 Signal Characteristics Frequency Band (MHZ) : 600 - 806, 1395 - 1435, 2200 - 4300, 380 - 520, 806 - 960, 1690 - 2200, 4300 - 6000 Frequency Category : 698 - 6000 Gain (Max) (DB) : 6.1 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Low Profile
  • Antenna Type : Dome/Puck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .3 M  [.98 FT ]

Electrical Characteristics


  • Antenna Operation : Passive

Industry Standards


  • Communication Protocol : UHF, Cellular, DAS, 5G, CBRS, Cat-M/NB-IoT
  • Primary Application : UHF, 5G, DAS, Cat-M/NB-IoT, Cellular, CBRS

Mechanical Attachment


  • Mounting Method : Wall/Ceiling Mount

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : 4.3-10

Signal Characteristics


  • Frequency Band (MHZ) : 600 - 806, 1395 - 1435, 2200 - 4300, 380 - 520, 806 - 960, 1690 - 2200, 4300 - 6000
  • Frequency Category : 698 - 6000
  • Gain (Max) (DB) : 6.1
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 994-CMS38606P-30D43F-ND - DigiKey
Thief River Falls, MN, United States
OMNI,ICLNG,30CM,D43F 380-6000MHZ

OMNI,ICLNG,30CM,D43F 380-6000MHZ

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number CMS38606P-30D43F 994-CMS38606P-30D43F-ND
Product Name Antennas RF Antennas
Applications UHF, 5G, DAS, Cat-M/NB-IoT, Cellular, CBRS Cellular or PCS Terminal; Modem or Wireless Network; LTE
Pattern Type Omni directional
Primary Frequency Range 380.0 to 6000.0 MHz 450.0 to 5150.0 MHz
Gain 6 dB 2.1 to 5.8 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513531-1 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers
Antennas - 2195632-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GSM 1800, CDMA 1900, Cellular, GSM 900, GSM
Polarization Linear
Primary Frequency Range 880.0 to 1990.0 MHz
View Details
5 suppliers
Antennas - 2118309-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108940-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers