TE Connectivity Antennas CMQ23496-91RTNM

Description
Configuration Features Antenna Style : External Antenna Type : Low Profile Band Type : WLAN Number of Ports : 4 Dimensions Cable Length : .91 M  [2.99 FT ] Industry Standards Wireless Application : Wi-Fi Mechanical Attachment Mounts To : Building Ceiling Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : RP-TNC Male Signal Characteristics Frequency Band (MHZ) : 2500 - 2700, 4900 - 5950, 2300 - 2400, 2400 - 2500 Gain (Max) (DB) : 6.3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Low Profile Band Type : WLAN Number of Ports : 4 Dimensions Cable Length : .91 M  [2.99 FT ] Industry Standards Wireless Application : Wi-Fi Mechanical Attachment Mounts To : Building Ceiling Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : RP-TNC Male Signal Characteristics Frequency Band (MHZ) : 2500 - 2700, 4900 - 5950, 2300 - 2400, 2400 - 2500 Gain (Max) (DB) : 6.3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - CMQ23496-91RTNM - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : External Antenna Type : Low Profile Band Type : WLAN Number of Ports : 4 Dimensions Cable Length : .91 M  [2.99 FT ] Industry Standards Wireless Application : Wi-Fi Mechanical Attachment Mounts To : Building Ceiling Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type : RP-TNC Male Signal Characteristics Frequency Band (MHZ) : 2500 - 2700, 4900 - 5950, 2300 - 2400, 2400 - 2500 Gain (Max) (DB) : 6.3

Configuration Features


  • Antenna Style : External
  • Antenna Type : Low Profile
  • Band Type : WLAN
  • Number of Ports : 4

Dimensions


  • Cable Length : .91 M  [2.99 FT ]

Industry Standards


  • Wireless Application : Wi-Fi

Mechanical Attachment


  • Mounts To : Building Ceiling

Operation/Application


  • Coverage Type : Omnidirectional

Product Type Features


  • Antenna Connector Type : RP-TNC Male

Signal Characteristics


  • Frequency Band (MHZ) : 2500 - 2700, 4900 - 5950, 2300 - 2400, 2400 - 2500
  • Gain (Max) (DB) : 6.3
Buy Now
RF Antennas - 994-1109-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1109-ND
RF Antennas 994-1109-ND
2.5GHz, 5.4GHz WLAN Dome RF Antenna 2.3GHz ~ 2.7GHz, 4.9GHz ~ 5.95GHz 6.3dBi RP-TNC Male (4) Panel Mount

2.5GHz, 5.4GHz WLAN Dome RF Antenna 2.3GHz ~ 2.7GHz, 4.9GHz ~ 5.95GHz 6.3dBi RP-TNC Male (4) Panel Mount

Buy Now Datasheet
RF Antennas - CMQ23496-91RTNM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
CMQ23496-91RTNM
RF Antennas CMQ23496-91RTNM
2.5GHz, 5.4GHz WLAN Dome RF Antenna 2.3GHz ~ 2.7GHz, 4.9GHz ~ 5.95GHz 6.3dBi RP-TNC Male (4) Panel Mount

2.5GHz, 5.4GHz WLAN Dome RF Antenna 2.3GHz ~ 2.7GHz, 4.9GHz ~ 5.95GHz 6.3dBi RP-TNC Male (4) Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number CMQ23496-91RTNM 994-1109-ND CMQ23496-91RTNM
Product Name Antennas RF Antennas RF Antennas
Applications Modem or Wireless Network; Wi-Fi Modem or Wireless Network; WLAN WLAN
Primary Frequency Range 2300.0 to 5950.0 MHz 2500.0 to 5400.0 MHz
Gain 6.3 dB 6.3 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2195835-2 - TE Connectivity
Specs
Applications ISM, Zigbee, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108921-1 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2195835-1 - TE Connectivity
TE Connectivity
Specs
Applications LoRaWAN, Zigbee, ISM
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antenna Type Amp Te Connectivity - 28AC7271 - Newark, An Avnet Company
Specs
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
VSWR 3 :1
View Details