TE Connectivity Antennas CMD69273P-B30NF

Description
Body Features Antenna Weight : 410 G  [14.46 OZ ] Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.8:1 Industry Standards Communication Protocol : DAS IP Rating : Not Tested Primary Application : DAS Mechanical Attachment Mount Product Type : Ceiling Mounting Method : Wall/Ceiling Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Option : Connector Preinstalled Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 698 - 2700 Frequency Category : 698 - 2700 Gain (Max) (DB) : 6.8 Peak Gain (DBI) : > 6 Usage Conditions Cable Type : UltraLink Commercial Grade
Request a Quote
Description
Body Features Antenna Weight : 410 G  [14.46 OZ ] Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.8:1 Industry Standards Communication Protocol : DAS IP Rating : Not Tested Primary Application : DAS Mechanical Attachment Mount Product Type : Ceiling Mounting Method : Wall/Ceiling Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Option : Connector Preinstalled Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 698 - 2700 Frequency Category : 698 - 2700 Gain (Max) (DB) : 6.8 Peak Gain (DBI) : > 6 Usage Conditions Cable Type : UltraLink Commercial Grade
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - CMD69273P-B30NF - TE Connectivity
Berwyn, PA, United States
Body Features Antenna Weight : 410 G  [14.46 OZ ] Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.8:1 Industry Standards Communication Protocol : DAS IP Rating : Not Tested Primary Application : DAS Mechanical Attachment Mount Product Type : Ceiling Mounting Method : Wall/Ceiling Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Option : Connector Preinstalled Wireless Standard : Cellular Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 698 - 2700 Frequency Category : 698 - 2700 Gain (Max) (DB) : 6.8 Peak Gain (DBI) : > 6 Usage Conditions Cable Type : UltraLink Commercial Grade

Body Features


  • Antenna Weight : 410 G  [14.46 OZ ]

Configuration Features


  • Antenna Style : Low Profile
  • Antenna Type : Dome/Puck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.8:1

Industry Standards


  • Communication Protocol : DAS
  • IP Rating : Not Tested
  • Primary Application : DAS

Mechanical Attachment


  • Mount Product Type : Ceiling
  • Mounting Method : Wall/Ceiling Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Option : Connector Preinstalled
  • Wireless Standard : Cellular

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 2700
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 6.8
  • Peak Gain (DBI) : > 6

Usage Conditions


  • Cable Type : UltraLink Commercial Grade
Buy Now
RF Antennas - CMD69273P-B30NF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
CMD69273P-B30NF
RF Antennas CMD69273P-B30NF
700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 2.6GHz LTE, WiMax™, WLAN Module RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz N Type Female Panel Mount

700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 2.6GHz LTE, WiMax™, WLAN Module RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz N Type Female Panel Mount

Buy Now

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number CMD69273P-B30NF CMD69273P-B30NF
Product Name Antennas RF Antennas
Applications DAS LTE, WiMax™, WLAN
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 698.0 to 2700.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108921-7 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, 5G
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2118907-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 0600-00052 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth
Pattern Type Omni directional
Polarization Vertical
View Details