TE Connectivity Antennas CMD69273P-30D43F

Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : Cat-M/NB-IoT, DAS, Cellular, ISM Primary Application : Cellular, ISM, Cat-M/NB-IoT, DAS Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : 4.3-10 Signal Characteristics Frequency Band (MHZ) : 1710 - 2700, 698 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 7.4 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : Cat-M/NB-IoT, DAS, Cellular, ISM Primary Application : Cellular, ISM, Cat-M/NB-IoT, DAS Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : 4.3-10 Signal Characteristics Frequency Band (MHZ) : 1710 - 2700, 698 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 7.4 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - CMD69273P-30D43F - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : Cat-M/NB-IoT, DAS, Cellular, ISM Primary Application : Cellular, ISM, Cat-M/NB-IoT, DAS Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : 4.3-10 Signal Characteristics Frequency Band (MHZ) : 1710 - 2700, 698 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 7.4 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Low Profile
  • Antenna Type : Dome/Puck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .3 M  [.98 FT ]

Electrical Characteristics


  • Antenna Operation : Passive

Industry Standards


  • Communication Protocol : Cat-M/NB-IoT, DAS, Cellular, ISM
  • Primary Application : Cellular, ISM, Cat-M/NB-IoT, DAS

Mechanical Attachment


  • Mounting Method : Wall/Ceiling Mount

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : 4.3-10

Signal Characteristics


  • Frequency Band (MHZ) : 1710 - 2700, 698 - 960
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 7.4
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 994-1290-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1290-ND
RF Antennas 994-1290-ND
829MHz, 2.2GHz Puck RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 2.8dBi Chassis Mount

829MHz, 2.2GHz Puck RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 2.8dBi Chassis Mount

Buy Now Datasheet
RF Antennas - CMD69273P-30D43F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
CMD69273P-30D43F
RF Antennas CMD69273P-30D43F
829MHz, 2.2GHz Puck RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 2.8dBi Chassis Mount

829MHz, 2.2GHz Puck RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 2.8dBi Chassis Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number CMD69273P-30D43F 994-1290-ND CMD69273P-30D43F
Product Name Antennas RF Antennas RF Antennas
Applications Cellular, ISM, Cat-M/NB-IoT, DAS RF Antennas
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz 829.0 to 2200.0 MHz
Gain 6 dB 2.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108937-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2118308-6 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; CDMA 850, UMTS, GSM, LTE, ISM, GSM 1800, ZigBee, GSM 900, CDMA 1900
Polarization Linear
Primary Frequency Range 698.0 to 2700.0 MHz
View Details
Antennas - 1-2823594-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; LTE, WiMAX, GPS, GNSS, GSM, Wi-Fi, Cellular
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
6 suppliers
Antennas - 2344656-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers